Panasonic SMD 332 Ohm 10W 75V Resistor ERJ-3EKF3320V

Description
0603 Thick Film Resistor 332 Ohm 1% 1/10W 75V SMD Product overview: ERJ-3EKF3320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 332 Ohm 1% 1/10W 75V SMD Product overview: ERJ-3EKF3320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 332 Ohm 10W 75V Resistor - 52-ERJ-3EKF3320V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 332 Ohm 10W 75V Resistor
52-ERJ-3EKF3320V
SMD 332 Ohm 10W 75V Resistor 52-ERJ-3EKF3320V
0603 Thick Film Resistor 332 Ohm 1% 1/10W 75V SMD Product overview: ERJ-3EKF3320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3320V can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 332 Ohm 1% 1/10W 75V SMD Product overview: ERJ-3EKF3320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3320V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Panasonic
65T8429
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Panasonic 65T8429
RES, THICK FILM, 332R, 1%, 0.1W, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.1W, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF3320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF3320V
Chip Resistor - Surface Mount ERJ-3EKF3320V
RES SMD 332 OHM 1% 1/10W 0603

RES SMD 332 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF3320V 65T8429 ERJ-3EKF3320V
Product Name SMD 332 Ohm 10W 75V Resistor Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers