Panasonic RES SMD 32.4K OHM 1% 1/10W 0603 ERJ-3EKF3242V

Description
RES SMD 32.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 32.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 32.4K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3242V - Utmel Electronic Limited
Hong Kong, China
RES SMD 32.4K OHM 1% 1/10W 0603
590-ERJ-3EKF3242V
RES SMD 32.4K OHM 1% 1/10W 0603 590-ERJ-3EKF3242V
RES SMD 32.4K OHM 1% 1/10W 0603

RES SMD 32.4K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8427
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8427
RES, THICK FILM, 32K4, 1%, 0.1W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.1W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7349
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7349
RES, THICK FILM, 32K4, 1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF3242V 65T8427 97W7349
Product Name RES SMD 32.4K OHM 1% 1/10W 0603 Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 32400 ohms 32400 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details