Panasonic RES SMD 324 OHM 1% 1/10W 0603 ERJ-3EKF3240V

Description
RES SMD 324 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 324 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 324 OHM 1% 1/10W 0603 - 590-ERJ-3EKF3240V - Utmel Electronic Limited
Hong Kong, China
RES SMD 324 OHM 1% 1/10W 0603
590-ERJ-3EKF3240V
RES SMD 324 OHM 1% 1/10W 0603 590-ERJ-3EKF3240V
RES SMD 324 OHM 1% 1/10W 0603

RES SMD 324 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Panasonic
53W4594
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Panasonic 53W4594
RES, THICK FILM, 324R, 1%, 0.1W, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.1W, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF3240V 53W4594
Product Name RES SMD 324 OHM 1% 1/10W 0603 Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details