Panasonic RES SMD 31.6K OHM 1% 1/10W 0603 ERJ-3EKF3162V

Description
RES SMD 31.6K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 31.6K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 31.6K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3162V - Utmel Electronic Limited
Hong Kong, China
RES SMD 31.6K OHM 1% 1/10W 0603
590-ERJ-3EKF3162V
RES SMD 31.6K OHM 1% 1/10W 0603 590-ERJ-3EKF3162V
RES SMD 31.6K OHM 1% 1/10W 0603

RES SMD 31.6K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7347
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7347
RES, THICK FILM, 31K6, 1%, 0.1W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.1W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Panasonic - 65T8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Panasonic
65T8425
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Panasonic 65T8425
RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF3162V 97W7347 65T8425
Product Name RES SMD 31.6K OHM 1% 1/10W 0603 Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details