Panasonic RES SMD 316 OHM 1% 1/10W 0603 ERJ-3EKF3160V

Description
RES SMD 316 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 316 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 316 OHM 1% 1/10W 0603 - 590-ERJ-3EKF3160V - Utmel Electronic Limited
Hong Kong, China
RES SMD 316 OHM 1% 1/10W 0603
590-ERJ-3EKF3160V
RES SMD 316 OHM 1% 1/10W 0603 590-ERJ-3EKF3160V
RES SMD 316 OHM 1% 1/10W 0603

RES SMD 316 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 316R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.1W, 0603; Resistance Panasonic
53W4592
Res, Thick Film, 316R, 1%, 0.1W, 0603; Resistance Panasonic 53W4592
RES, THICK FILM, 316R, 1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF3160V 53W4592
Product Name RES SMD 316 OHM 1% 1/10W 0603 Res, Thick Film, 316R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers