RES, THICK FILM, 30R9, 1%, 0.1W, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 30R9, 1%, 0.1W, 0603, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 90W3175 | 51W9456 |
| Product Name | Res, Thick Film, 30R9, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 30R9, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 30.9 ohms | 30.9 ohms |