Panasonic RES SMD 30.9K OHM 1% 1/10W 0603 ERJ-3EKF3092V

Description
RES SMD 30.9K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 30.9K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 30.9K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3092V - Utmel Electronic Limited
Hong Kong, China
RES SMD 30.9K OHM 1% 1/10W 0603
590-ERJ-3EKF3092V
RES SMD 30.9K OHM 1% 1/10W 0603 590-ERJ-3EKF3092V
RES SMD 30.9K OHM 1% 1/10W 0603

RES SMD 30.9K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Panasonic - 65T8422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Panasonic
65T8422
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Panasonic 65T8422
RES, THICK FILM, 30K9, 1%, 0.1W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.1W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7344
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7344
RES, THICK FILM, 30K9, 1%, 0.1W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.1W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF3092V 65T8422 97W7344
Product Name RES SMD 30.9K OHM 1% 1/10W 0603 Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers