Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF3003V

Description
Win Source Part Number: 1067262-ERJ-3EKF3003 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MCSR06X3003FTL; CRCW0603300KFKEA; RK73H1JTTD3003F; RC0603FR-07300KL; AC0603FR-07300KL; RC0603FR-13300KL; MCR03EZPFX3003ERJ-3E KF3003V.; ERJ3EKF3003V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3003V,P300KHT R,P300KHCT,P300KHDKR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet
Description
Win Source Part Number: 1067262-ERJ-3EKF3003 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MCSR06X3003FTL; CRCW0603300KFKEA; RK73H1JTTD3003F; RC0603FR-07300KL; AC0603FR-07300KL; RC0603FR-13300KL; MCR03EZPFX3003ERJ-3E KF3003V.; ERJ3EKF3003V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3003V,P300KHT R,P300KHCT,P300KHDKR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1067262-ERJ-3EKF3003V
Resistors - Chip Resistor - Surface Mount 1067262-ERJ-3EKF3003V
Win Source Part Number: 1067262-ERJ-3EKF3003 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MCSR06X3003FTL; CRCW0603300KFKEA; RK73H1JTTD3003F; RC0603FR-07300KL; AC0603FR-07300KL; RC0603FR-13300KL; MCR03EZPFX3003ERJ-3E KF3003V.; ERJ3EKF3003V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3003V,P300KHT R,P300KHCT,P300KHDKR Base Product Number: ERJ-3EKF3

Win Source Part Number: 1067262-ERJ-3EKF3003V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MCSR06X3003FTL; CRCW0603300KFKEA; RK73H1JTTD3003F; RC0603FR-07300KL; AC0603FR-07300KL; RC0603FR-13300KL; MCR03EZPFX3003ERJ-3EKF3003V.; ERJ3EKF3003V;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3EKF3003V,P300KHTR,P300KHCT,P300KHDKR
Base Product Number: ERJ-3EKF3

Buy Now Datasheet
Automotive 100mW 75V Resistor - 52-ERJ-3EKF3003V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 75V Resistor
52-ERJ-3EKF3003V
Automotive 100mW 75V Resistor 52-ERJ-3EKF3003V
0603 Thick Film Chip Resistor, 300kR, 1%, 100mW, 75V, AEC-Q200 Product overview: ERJ-3EKF3003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3003V can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor, 300kR, 1%, 100mW, 75V, AEC-Q200 Product overview: ERJ-3EKF3003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3003V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9457
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9457
RES, THICK FILM, 300K, 1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Panasonic
53W4590
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Panasonic 53W4590
RES, THICK FILM, 300K, 1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1067262-ERJ-3EKF3003V 52-ERJ-3EKF3003V 51W9457 53W4590
Product Name Resistors - Chip Resistor - Surface Mount Automotive 100mW 75V Resistor Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 300000 ohms 300000 ohms 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details