Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF3002V

Description
Win Source Part Number: 971263-ERJ-3EKF3002V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3002V,P30KHDK R-ND,P30KHDKR,P30KHT R-ND,P30.0KHDKR,P30K HTR,P30.0KHTR,P30KHC T,P30.0KHCT,P30KHCT- ND Base Product Number: ERJ-3EKF3
Request a Quote Datasheet
Description
Win Source Part Number: 971263-ERJ-3EKF3002V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3002V,P30KHDK R-ND,P30KHDKR,P30KHT R-ND,P30.0KHDKR,P30K HTR,P30.0KHTR,P30KHC T,P30.0KHCT,P30KHCT- ND Base Product Number: ERJ-3EKF3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971263-ERJ-3EKF3002V
Resistors - Chip Resistor - Surface Mount 971263-ERJ-3EKF3002V
Win Source Part Number: 971263-ERJ-3EKF3002V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3002V,P30KHDK R-ND,P30KHDKR,P30KHT R-ND,P30.0KHDKR,P30K HTR,P30.0KHTR,P30KHC T,P30.0KHCT,P30KHCT- ND Base Product Number: ERJ-3EKF3

Win Source Part Number: 971263-ERJ-3EKF3002V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3EKF3002V,P30KHDKR-ND,P30KHDKR,P30KHTR-ND,P30.0KHDKR,P30KHTR,P30.0KHTR,P30KHCT,P30.0KHCT,P30KHCT-ND
Base Product Number: ERJ-3EKF3

Buy Now Datasheet
Automotive 100mW 75V Resistor - 52-ERJ-3EKF3002V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 75V Resistor
52-ERJ-3EKF3002V
Automotive 100mW 75V Resistor 52-ERJ-3EKF3002V
0603 Thick Film Chip Resistor, 30kR, 1%, 100mW, 75V, AEC-Q200 Product overview: ERJ-3EKF3002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3002V can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor, 30kR, 1%, 100mW, 75V, AEC-Q200 Product overview: ERJ-3EKF3002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7338
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7338
RES, THICK FILM, 30K, 1%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.1W, 0603; Resistance Panasonic
65T8416
Res, Thick Film, 30K, 1%, 0.1W, 0603; Resistance Panasonic 65T8416
RES, THICK FILM, 30K, 1%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 30K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3002V - Utmel Electronic Limited
Hong Kong, China
RES SMD 30K OHM 1% 1/10W 0603
590-ERJ-3EKF3002V
RES SMD 30K OHM 1% 1/10W 0603 590-ERJ-3EKF3002V
RES SMD 30K OHM 1% 1/10W 0603

RES SMD 30K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 971263-ERJ-3EKF3002V 52-ERJ-3EKF3002V 97W7338 65T8416 590-ERJ-3EKF3002V
Product Name Resistors - Chip Resistor - Surface Mount Automotive 100mW 75V Resistor Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 30K, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 30K OHM 1% 1/10W 0603
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details