Panasonic Res, Thick Film, 294K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2943V

Description
RES, THICK FILM, 294K, 1%, 0.1W, 0603; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 294K, 1%, 0.1W, 0603; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 294K, 1%, 0.1W, 0603; Resistance Panasonic - 51W9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.1W, 0603; Resistance Panasonic
51W9454
Res, Thick Film, 294K, 1%, 0.1W, 0603; Resistance Panasonic 51W9454
RES, THICK FILM, 294K, 1%, 0.1W, 0603; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.1W, 0603; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 294K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3174
Res, Thick Film, 294K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3174
RES, THICK FILM, 294K, 1%, 0.1W, 0603, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.1W, 0603, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9454 90W3174
Product Name Res, Thick Film, 294K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 294K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 294000 ohms 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details