Panasonic Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF2941V

Description
RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7333
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7333
RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Panasonic - 65T8411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Panasonic
65T8411
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Panasonic 65T8411
RES, THICK FILM, 2K94, 1%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7333 65T8411
Product Name Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details