Panasonic Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF2872V

Description
RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9450
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9450
RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Panasonic - 53W4586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Panasonic
53W4586
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Panasonic 53W4586
RES, THICK FILM, 28K7, 1%, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9450 53W4586
Product Name Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details