Panasonic Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2871V

Description
RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Panasonic - 65T8410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Panasonic
65T8410
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Panasonic 65T8410
RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7332
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7332
RES, THICK FILM, 2K87, 1%, 0.1W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8410 97W7332
Product Name Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2870 ohms 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details