Panasonic Res, Thick Film, 287R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2870V

Description
RES, THICK FILM, 287R, 1%, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 287R, 1%, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 287R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.1W, 0603; Resistance Panasonic
53W4585
Res, Thick Film, 287R, 1%, 0.1W, 0603; Resistance Panasonic 53W4585
RES, THICK FILM, 287R, 1%, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 287R, 1%, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 287R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9449
Res, Thick Film, 287R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9449
RES, THICK FILM, 287R, 1%, 0.1W, 0603, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 287R, 1%, 0.1W, 0603, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4585 51W9449
Product Name Res, Thick Film, 287R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 287R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers