Panasonic Chip Resistor - Surface Mount ERJ-3EKF27R4V

Description
RES SMD 27.4 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 27.4 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF27R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF27R4V
Chip Resistor - Surface Mount ERJ-3EKF27R4V
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.1W, 0603; Resistance Panasonic
65T8403
Res, Thick Film, 27R4, 1%, 0.1W, 0603; Resistance Panasonic 65T8403
RES, THICK FILM, 27R4, 1%, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7325
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7325
RES, THICK FILM, 27R4, 1%, 0.1W, 0603, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.1W, 0603, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF27R4V 65T8403 97W7325
Product Name Chip Resistor - Surface Mount Res, Thick Film, 27R4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details