Panasonic Res, Thick Film, 27K4, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2742V

Description
RES, THICK FILM, 27K4, 1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27K4, 1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8406
Res, Thick Film, 27K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8406
RES, THICK FILM, 27K4, 1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7328
Res, Thick Film, 27K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7328
RES, THICK FILM, 27K4, 1%, 0.1W, 0603, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.1W, 0603, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF2742V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2742V
Chip Resistor - Surface Mount ERJ-3EKF2742V
RES SMD 27.4K OHM 1% 1/10W 0603

RES SMD 27.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 27.4K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2742V - Utmel Electronic Limited
Hong Kong, China
RES SMD 27.4K OHM 1% 1/10W 0603
590-ERJ-3EKF2742V
RES SMD 27.4K OHM 1% 1/10W 0603 590-ERJ-3EKF2742V
RES SMD 27.4K OHM 1% 1/10W 0603

RES SMD 27.4K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 65T8406 97W7328 ERJ-3EKF2742V 590-ERJ-3EKF2742V
Product Name Res, Thick Film, 27K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 27K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 27.4K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 27400 ohms 27400 ohms 27400 ohms 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details