Panasonic Res, Thick Film, 2K74, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2741V

Description
RES, THICK FILM, 2K74, 1%, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K74, 1%, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K74, 1%, 0.1W, 0603; Resistance Panasonic - 65T8405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.1W, 0603; Resistance Panasonic
65T8405
Res, Thick Film, 2K74, 1%, 0.1W, 0603; Resistance Panasonic 65T8405
RES, THICK FILM, 2K74, 1%, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7327
Res, Thick Film, 2K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7327
RES, THICK FILM, 2K74, 1%, 0.1W, 0603, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.1W, 0603, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8405 97W7327
Product Name Res, Thick Film, 2K74, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details