Panasonic Thick Film Chip Res, 0603, 1%, Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic ERJ-3EKF2670V

Description
THICK FILM CHIP RES, 0603, 1%, PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0603, 1%, PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0603, 1%, Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8248 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8248
Thick Film Chip Res, 0603, 1%, Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8248
THICK FILM CHIP RES, 0603, 1%, PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9442
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9442
RES, THICK FILM, 267R, 1%, 0.1W, 0603, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0603, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Panasonic
53W4580
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Panasonic 53W4580
RES, THICK FILM, 267R, 1%, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 38AH8248 51W9442 53W4580
Product Name Thick Film Chip Res, 0603, 1%, Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details