Panasonic Automotive SMD 0.1W Resistor ERJ-3EKF2612V

Description
0603 SMD Chip Resistor, 26.1kR 1%, 0.1W, 50VDC, AEC-Q200 Product overview: ERJ-3EKF2612V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2612V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Chip Resistor, 26.1kR 1%, 0.1W, 50VDC, AEC-Q200 Product overview: ERJ-3EKF2612V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2612V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERJ-3EKF2612V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-3EKF2612V
Automotive SMD 0.1W Resistor 52-ERJ-3EKF2612V
0603 SMD Chip Resistor, 26.1kR 1%, 0.1W, 50VDC, AEC-Q200 Product overview: ERJ-3EKF2612V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2612V can be used for catalog matching and distributor lookup.

0603 SMD Chip Resistor, 26.1kR 1%, 0.1W, 50VDC, AEC-Q200 Product overview: ERJ-3EKF2612V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2612V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 26K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7323
Res, Thick Film, 26K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7323
RES, THICK FILM, 26K1, 1%, 0.1W, 0603, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.1W, 0603, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF2612V 97W7323
Product Name Automotive SMD 0.1W Resistor Res, Thick Film, 26K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details