Panasonic RES SMD 2.55K OHM 1% 1/10W 0603 ERJ-3EKF2551V

Description
RES SMD 2.55K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 2.55K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.55K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2551V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.55K OHM 1% 1/10W 0603
590-ERJ-3EKF2551V
RES SMD 2.55K OHM 1% 1/10W 0603 590-ERJ-3EKF2551V
RES SMD 2.55K OHM 1% 1/10W 0603

RES SMD 2.55K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Panasonic - 65T8399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Panasonic
65T8399
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Panasonic 65T8399
RES, THICK FILM, 2K55, 1%, 0.1W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.1W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 2.55Kohm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 2.55Kohm, 7 Inch Reel Rohs Compliant Panasonic
79AH2303
Thick Film Chip Res, 0603, 1%, Precision; 2.55Kohm, 7 Inch Reel Rohs Compliant Panasonic 79AH2303
THICK FILM CHIP RES, 0603, 1%, PRECISION; 2.55KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 2.55KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7321
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7321
RES, THICK FILM, 2K55, 1%, 0.1W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.1W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERJ-3EKF2551V 65T8399 79AH2303 97W7321
Product Name RES SMD 2.55K OHM 1% 1/10W 0603 Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 2.55Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details