Panasonic Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF24R3V

Description
RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Panasonic - 90W3163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Panasonic
90W3163
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Panasonic 90W3163
RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9431
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9431
RES, THICK FILM, 24R3, 1%, 0.1W, 0603, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.1W, 0603, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 24.3 OHM 1% 1/10W 0603 - 590-ERJ-3EKF24R3V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24.3 OHM 1% 1/10W 0603
590-ERJ-3EKF24R3V
RES SMD 24.3 OHM 1% 1/10W 0603 590-ERJ-3EKF24R3V
RES SMD 24.3 OHM 1% 1/10W 0603

RES SMD 24.3 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 90W3163 51W9431 590-ERJ-3EKF24R3V
Product Name Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 24.3 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details