Panasonic SMD 10W Resistor ERJ-3EKF2492V

Description
24.9kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2492V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24.9kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2492V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF2492V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF2492V
SMD 10W Resistor 52-ERJ-3EKF2492V
24.9kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2492V can be used for catalog matching and distributor lookup.

24.9kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2492V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2492V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Panasonic - 65T8396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Panasonic
65T8396
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Panasonic 65T8396
RES, THICK FILM, 24K9, 1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7318
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7318
RES, THICK FILM, 24K9, 1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2492V 65T8396 97W7318
Product Name SMD 10W Resistor Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details