Panasonic SMD 10W 75V Resistor ERJ-3EKF2491V

Description
0603 Thick Film Chip Resistor 2.49kR 1% 1/10W 75V SMD Product overview: ERJ-3EKF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2491V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Chip Resistor 2.49kR 1% 1/10W 75V SMD Product overview: ERJ-3EKF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2491V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERJ-3EKF2491V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3EKF2491V
SMD 10W 75V Resistor 52-ERJ-3EKF2491V
0603 Thick Film Chip Resistor 2.49kR 1% 1/10W 75V SMD Product overview: ERJ-3EKF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2491V can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor 2.49kR 1% 1/10W 75V SMD Product overview: ERJ-3EKF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2491V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF2491V
852970-ERJ-3EKF2491V
Chip Resistor - Surface Mount - ERJ-3EKF2491V 852970-ERJ-3EKF2491V
Manufacturer: Panasonic Win Source Part Number: 852970-ERJ-3EKF2491V Series: ERJ-3EK Features: 2.49 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.49KHCT, P2.49KHDKR-NDR, ERJ3EKF2491V, P2.49KHTR, P2.49KHTR-NDR, P2.49KHCT-NDR, ERJ-3EKF2491, ERJ3EKF2491, P2.49KHDKR

Manufacturer: Panasonic
Win Source Part Number: 852970-ERJ-3EKF2491V
Series: ERJ-3EK
Features: 2.49 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.49KHCT, P2.49KHDKR-NDR, ERJ3EKF2491V, P2.49KHTR, P2.49KHTR-NDR, P2.49KHCT-NDR, ERJ-3EKF2491, ERJ3EKF2491, P2.49KHDKR

Buy Now Datasheet
RES SMD 2.49K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2491V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.49K OHM 1% 1/10W 0603
590-ERJ-3EKF2491V
RES SMD 2.49K OHM 1% 1/10W 0603 590-ERJ-3EKF2491V
RES SMD 2.49K OHM 1% 1/10W 0603

RES SMD 2.49K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Panasonic - 65T8395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Panasonic
65T8395
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Panasonic 65T8395
RES, THICK FILM, 2K49, 1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2491V 852970-ERJ-3EKF2491V 590-ERJ-3EKF2491V 65T8395
Product Name SMD 10W 75V Resistor Chip Resistor - Surface Mount - ERJ-3EKF2491V RES SMD 2.49K OHM 1% 1/10W 0603 Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details