Panasonic SMD 249 Ohm 10W Resistor ERJ-3EKF2490V

Description
249 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
249 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 249 Ohm 10W Resistor - 52-ERJ-3EKF2490V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 Ohm 10W Resistor
52-ERJ-3EKF2490V
SMD 249 Ohm 10W Resistor 52-ERJ-3EKF2490V
249 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2490V can be used for catalog matching and distributor lookup.

249 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2490V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2490V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2490V
Chip Resistor - Surface Mount ERJ-3EKF2490V
RES SMD 249 OHM 1% 1/10W 0603

RES SMD 249 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7316
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7316
RES, THICK FILM, 249R, 1%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Panasonic
65T8394
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Panasonic 65T8394
RES, THICK FILM, 249R, 1%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2490V ERJ-3EKF2490V 97W7316 65T8394
Product Name SMD 249 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers