Panasonic Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2432V

Description
RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Panasonic - 65T8393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Panasonic
65T8393
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Panasonic 65T8393
RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7315
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7315
RES, THICK FILM, 24K3, 1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF2432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2432V
Chip Resistor - Surface Mount ERJ-3EKF2432V
RES SMD 24.3K OHM 1% 1/10W 0603

RES SMD 24.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8393 97W7315 ERJ-3EKF2432V
Product Name Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details