Panasonic RES SMD 2.4K OHM 1% 1/10W 0603 ERJ-3EKF2401V

Description
RES SMD 2.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 2.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.4K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2401V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.4K OHM 1% 1/10W 0603
590-ERJ-3EKF2401V
RES SMD 2.4K OHM 1% 1/10W 0603 590-ERJ-3EKF2401V
RES SMD 2.4K OHM 1% 1/10W 0603

RES SMD 2.4K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Panasonic - 53W4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Panasonic
53W4572
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Panasonic 53W4572
RES, THICK FILM, 2K4, 1%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF2401V 53W4572
Product Name RES SMD 2.4K OHM 1% 1/10W 0603 Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details