Panasonic Res, Thick Film, 237K, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF2373V

Description
RES, THICK FILM, 237K, 1%, 0.1W, 0603, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 237K, 1%, 0.1W, 0603, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 237K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9429
Res, Thick Film, 237K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9429
RES, THICK FILM, 237K, 1%, 0.1W, 0603, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 237K, 1%, 0.1W, 0603, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 237K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237K, 1%, 0.1W, 0603; Resistance Panasonic
53W4570
Res, Thick Film, 237K, 1%, 0.1W, 0603; Resistance Panasonic 53W4570
RES, THICK FILM, 237K, 1%, 0.1W, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 237K, 1%, 0.1W, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9429 53W4570
Product Name Res, Thick Film, 237K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 237K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers