Panasonic RES SMD 2.37K OHM 1% 1/10W 0603 ERJ-3EKF2371V

Description
RES SMD 2.37K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 2.37K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.37K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2371V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.37K OHM 1% 1/10W 0603
590-ERJ-3EKF2371V
RES SMD 2.37K OHM 1% 1/10W 0603 590-ERJ-3EKF2371V
RES SMD 2.37K OHM 1% 1/10W 0603

RES SMD 2.37K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Panasonic - 65T8386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Panasonic
65T8386
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Panasonic 65T8386
RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7308
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7308
RES, THICK FILM, 2K37, 1%, 0.1W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.1W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2371V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2371V
Chip Resistor - Surface Mount ERJ-3EKF2371V
RES SMD 2.37K OHM 1% 1/10W 0603

RES SMD 2.37K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 590-ERJ-3EKF2371V 65T8386 97W7308 ERJ-3EKF2371V
Product Name RES SMD 2.37K OHM 1% 1/10W 0603 Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details