Panasonic Res, Thick Film, 22R1, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF22R1V

Description
RES, THICK FILM, 22R1, 1%, 0.1W, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22R1, 1%, 0.1W, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R1, 1%, 0.1W, 0603; Resistance Panasonic - 65T8378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.1W, 0603; Resistance Panasonic
65T8378
Res, Thick Film, 22R1, 1%, 0.1W, 0603; Resistance Panasonic 65T8378
RES, THICK FILM, 22R1, 1%, 0.1W, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.1W, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7300
Res, Thick Film, 22R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7300
RES, THICK FILM, 22R1, 1%, 0.1W, 0603, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.1W, 0603, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF22R1V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF22R1V
Chip Resistor - Surface Mount ERJ-3EKF22R1V
RES SMD 22.1 OHM 1% 1/10W 0603

RES SMD 22.1 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8378 97W7300 ERJ-3EKF22R1V
Product Name Res, Thick Film, 22R1, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 22R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers