Panasonic Res, Thick Film, 22K6, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2262V

Description
RES, THICK FILM, 22K6, 1%, 0.1W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22K6, 1%, 0.1W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22K6, 1%, 0.1W, 0603; Resistance Panasonic - 65T8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.1W, 0603; Resistance Panasonic
65T8383
Res, Thick Film, 22K6, 1%, 0.1W, 0603; Resistance Panasonic 65T8383
RES, THICK FILM, 22K6, 1%, 0.1W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.1W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Res, 0603, 1%, Precision; 22.6Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 22.6Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8485
Thick Film Chip Res, 0603, 1%, Precision; 22.6Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8485
THICK FILM CHIP RES, 0603, 1%, PRECISION; 22.6KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 22.6KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7305
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7305
RES, THICK FILM, 22K6, 1%, 0.1W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.1W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 65T8383 81AC8485 97W7305
Product Name Res, Thick Film, 22K6, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 22.6Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers