Panasonic RES SMD 22.1K OHM 1% 1/10W 0603 ERJ-3EKF2212V

Description
RES SMD 22.1K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 22.1K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 22.1K OHM 1% 1/10W 0603 - 590-ERJ-3EKF2212V - Utmel Electronic Limited
Hong Kong, China
RES SMD 22.1K OHM 1% 1/10W 0603
590-ERJ-3EKF2212V
RES SMD 22.1K OHM 1% 1/10W 0603 590-ERJ-3EKF2212V
RES SMD 22.1K OHM 1% 1/10W 0603

RES SMD 22.1K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 22K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7303
Res, Thick Film, 22K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7303
RES, THICK FILM, 22K1, 1%, 0.1W, 0603, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.1W, 0603, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K1, 1%, 0.1W, 0603; Resistance Panasonic - 65T8381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.1W, 0603; Resistance Panasonic
65T8381
Res, Thick Film, 22K1, 1%, 0.1W, 0603; Resistance Panasonic 65T8381
RES, THICK FILM, 22K1, 1%, 0.1W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.1W, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF2212V 97W7303 65T8381
Product Name RES SMD 22.1K OHM 1% 1/10W 0603 Res, Thick Film, 22K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 22K1, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details