Panasonic Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF2211V

Description
RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7302
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7302
RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K21, 1%, 0.1W, 0603; Resistance Panasonic - 65T8380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.1W, 0603; Resistance Panasonic
65T8380
Res, Thick Film, 2K21, 1%, 0.1W, 0603; Resistance Panasonic 65T8380
RES, THICK FILM, 2K21, 1%, 0.1W, 0603; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.1W, 0603; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2211V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2211V
Chip Resistor - Surface Mount ERJ-3EKF2211V
RES SMD 2.21K OHM 1% 1/10W 0603

RES SMD 2.21K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 97W7302 65T8380 ERJ-3EKF2211V
Product Name Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 2K21, 1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms 2210 ohms 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details