The Panasonic thick film chip resistor, part number 53W4563, features a resistance value of 2.2 MΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a compact 0603 case size (1.6 mm x 0.8 mm). This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It meets IEC 60115-8 and JIS C 5201-8 standards and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is RoHS compliant, ensuring it adheres to environmental regulations. Its temperature coefficient of resistance (TCR) is ±100 x 10^-6/°C, and it operates effectively within a temperature range of -55°C to +155°C.
RES, THICK FILM, 2M2, 1%, 0.1W, 0603; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 53W4563 |
| Product Name | Res, Thick Film, 2M2, 1%, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |