Panasonic Automotive SMD 100mW Resistor ERJ-3EKF2203V

Description
SMD Resistor 220kR 1% 100mW 0603 Thick Film AEC-Q200 Product overview: ERJ-3EKF2203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 220kR 1% 100mW 0603 Thick Film AEC-Q200 Product overview: ERJ-3EKF2203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100mW Resistor - 52-ERJ-3EKF2203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW Resistor
52-ERJ-3EKF2203V
Automotive SMD 100mW Resistor 52-ERJ-3EKF2203V
SMD Resistor 220kR 1% 100mW 0603 Thick Film AEC-Q200 Product overview: ERJ-3EKF2203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2203V can be used for catalog matching and distributor lookup.

SMD Resistor 220kR 1% 100mW 0603 Thick Film AEC-Q200 Product overview: ERJ-3EKF2203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2203V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Panasonic
64R5331
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Panasonic 64R5331
RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF2203V 64R5331
Product Name Automotive SMD 100mW Resistor Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers