Panasonic 100mW 75V Resistor ERJ-3EKF2201V

Description
2.2kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mW 75V Resistor - 52-ERJ-3EKF2201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mW 75V Resistor
52-ERJ-3EKF2201V
100mW 75V Resistor 52-ERJ-3EKF2201V
2.2kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2201V can be used for catalog matching and distributor lookup.

2.2kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2201V
Chip Resistor - Surface Mount ERJ-3EKF2201V
RES SMD 2.2K OHM 1% 1/10W 0603

RES SMD 2.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Panasonic - 64R5329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Panasonic
64R5329
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Panasonic 64R5329
RES, THICK FILM, 2K2, 1%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3158
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3158
RES, THICK FILM, 2K2, 1%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2201V ERJ-3EKF2201V 64R5329 90W3158
Product Name 100mW 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details