Panasonic Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories ERJ-3EKF2201V

Description
Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Metal Element Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Metal Element
Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Temperature Coefficient: X7R
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details