Panasonic SMD 220 Ohm 10W 75V Resistor ERJ-3EKF2200V

Description
220 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF2200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF2200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 Ohm 10W 75V Resistor - 52-ERJ-3EKF2200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 10W 75V Resistor
52-ERJ-3EKF2200V
SMD 220 Ohm 10W 75V Resistor 52-ERJ-3EKF2200V
220 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF2200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2200V can be used for catalog matching and distributor lookup.

220 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF2200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2200V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2200V
Chip Resistor - Surface Mount ERJ-3EKF2200V
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Panasonic
64R5328
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Panasonic 64R5328
RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-3EKF2200V ERJ-3EKF2200V 64R5328
Product Name SMD 220 Ohm 10W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details