Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: AVR series Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 8-SOIC
Operating Temperature: -40°C ~ 85°C
Package: 292-LBGA
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |