Panasonic Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2150V

Description
RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Panasonic
65T8374
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Panasonic 65T8374
RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7296
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7296
RES, THICK FILM, 215R, 1%, 0.1W, 0603, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0603, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 215 OHM 1% 1/10W 0603 - 590-ERJ-3EKF2150V - Utmel Electronic Limited
Hong Kong, China
RES SMD 215 OHM 1% 1/10W 0603
590-ERJ-3EKF2150V
RES SMD 215 OHM 1% 1/10W 0603 590-ERJ-3EKF2150V
RES SMD 215 OHM 1% 1/10W 0603

RES SMD 215 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8374 97W7296 590-ERJ-3EKF2150V
Product Name Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 215 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data