Panasonic Res, Thick Film, 210R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2100V

Description
RES, THICK FILM, 210R, 1%, 0.1W, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 210R, 1%, 0.1W, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 210R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.1W, 0603; Resistance Panasonic
65T8370
Res, Thick Film, 210R, 1%, 0.1W, 0603; Resistance Panasonic 65T8370
RES, THICK FILM, 210R, 1%, 0.1W, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.1W, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7292
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7292
RES, THICK FILM, 210R, 1%, 0.1W, 0603, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.1W, 0603, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8370 97W7292
Product Name Res, Thick Film, 210R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details