Panasonic Res, Thick Film, 20R5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF20R5V

Description
RES, THICK FILM, 20R5, 1%, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 20R5, 1%, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20R5, 1%, 0.1W, 0603; Resistance Panasonic - 90W3151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.1W, 0603; Resistance Panasonic
90W3151
Res, Thick Film, 20R5, 1%, 0.1W, 0603; Resistance Panasonic 90W3151
RES, THICK FILM, 20R5, 1%, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9412
Res, Thick Film, 20R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9412
RES, THICK FILM, 20R5, 1%, 0.1W, 0603, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.1W, 0603, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3151 51W9412
Product Name Res, Thick Film, 20R5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 20R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details