Panasonic SMD 20 Ohm 10W Resistor ERJ-3EKF20R0V

Description
20 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF20R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF20R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF20R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF20R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20 Ohm 10W Resistor - 52-ERJ-3EKF20R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 10W Resistor
52-ERJ-3EKF20R0V
SMD 20 Ohm 10W Resistor 52-ERJ-3EKF20R0V
20 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF20R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF20R0V can be used for catalog matching and distributor lookup.

20 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF20R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF20R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326500-ERJ-3EKF20R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326500-ERJ-3EKF20R0V
Resistors - Chip Resistor - Surface Mount 1326500-ERJ-3EKF20R0V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326500-ERJ-3EKF20R0 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20.0HCT,ERJ-3EKF20R 0,P20.0HCT-NDR,P20.0 HTR,P20.0HTR-NDR,ERJ 3EKF20R0V,P20.0HDKR, ERJ3EKF20R0,P20.0HDK R-NDR Base Product Number: ERJ-3EKF2 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326500-ERJ-3EKF20R0V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P20.0HCT,ERJ-3EKF20R0,P20.0HCT-NDR,P20.0HTR,P20.0HTR-NDR,ERJ3EKF20R0V,P20.0HDKR,ERJ3EKF20R0,P20.0HDKR-NDR
Base Product Number: ERJ-3EKF2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.1W, 0603; Resistance Panasonic
65T8364
Res, Thick Film, 20R, 1%, 0.1W, 0603; Resistance Panasonic 65T8364
RES, THICK FILM, 20R, 1%, 0.1W, 0603; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.1W, 0603; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF20R0V 1326500-ERJ-3EKF20R0V 65T8364
Product Name SMD 20 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details