Panasonic RES SMD 205 OHM 1% 1/10W 0603 ERJ-3EKF2050V

Description
RES SMD 205 OHM 1% 1/10W 0603
Description
RES SMD 205 OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 205 OHM 1% 1/10W 0603 - 590-ERJ-3EKF2050V - Utmel Electronic Limited
Hong Kong, China
RES SMD 205 OHM 1% 1/10W 0603
590-ERJ-3EKF2050V
RES SMD 205 OHM 1% 1/10W 0603 590-ERJ-3EKF2050V
RES SMD 205 OHM 1% 1/10W 0603

RES SMD 205 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-3EKF2050V
Product Name RES SMD 205 OHM 1% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 205 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers