Panasonic SMD 10W 50V Resistor ERJ-3EKF2001V

Description
Thick Film Chip Resistor 0603 2kΩ 1% 1/10W 50V SMD Product overview: ERJ-3EKF2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 0603 2kΩ 1% 1/10W 50V SMD Product overview: ERJ-3EKF2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 50V Resistor - 52-ERJ-3EKF2001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-3EKF2001V
SMD 10W 50V Resistor 52-ERJ-3EKF2001V
Thick Film Chip Resistor 0603 2kΩ 1% 1/10W 50V SMD Product overview: ERJ-3EKF2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2001V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0603 2kΩ 1% 1/10W 50V SMD Product overview: ERJ-3EKF2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326545-ERJ-3EKF2001V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326545-ERJ-3EKF2001V
Resistors - Chip Resistor - Surface Mount 1326545-ERJ-3EKF2001V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326545-ERJ-3EKF2001 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3EKF2001,ERJ3EKF 2001,P2.00KHCT-NDR,E RJ3EKF2001V,P2.00KHC T,P2.00KHDKR-NDR,P2. 00KHTR-NDR,P2.00KHTR ,P2.00KHDKR Base Product Number: ERJ-3EKF2 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326545-ERJ-3EKF2001V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3EKF2001,ERJ3EKF2001,P2.00KHCT-NDR,ERJ3EKF2001V,P2.00KHCT,P2.00KHDKR-NDR,P2.00KHTR-NDR,P2.00KHTR,P2.00KHDKR
Base Product Number: ERJ-3EKF2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF2001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF2001V
Chip Resistor - Surface Mount ERJ-3EKF2001V
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.1W, 0603; Resistance Panasonic
65T8366
Res, Thick Film, 2K, 1%, 0.1W, 0603; Resistance Panasonic 65T8366
RES, THICK FILM, 2K, 1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-3EKF2001V 1326545-ERJ-3EKF2001V ERJ-3EKF2001V 65T8366
Product Name SMD 10W 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers