Panasonic Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF19R1V

Description
RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Panasonic - 90W3149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Panasonic
90W3149
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Panasonic 90W3149
RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 19R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9405
Res, Thick Film, 19R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9405
RES, THICK FILM, 19R1, 1%, 0.1W, 0603, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.1W, 0603, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3149 51W9405
Product Name Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 19R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details