Panasonic RES SMD 196 OHM 1% 1/10W 0603 ERJ-3EKF1960V

Description
RES SMD 196 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 196 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 196 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1960V - Utmel Electronic Limited
Hong Kong, China
RES SMD 196 OHM 1% 1/10W 0603
590-ERJ-3EKF1960V
RES SMD 196 OHM 1% 1/10W 0603 590-ERJ-3EKF1960V
RES SMD 196 OHM 1% 1/10W 0603

RES SMD 196 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 196R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.1W, 0603; Resistance Panasonic
53W4558
Res, Thick Film, 196R, 1%, 0.1W, 0603; Resistance Panasonic 53W4558
RES, THICK FILM, 196R, 1%, 0.1W, 0603; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.1W, 0603; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9410
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9410
RES, THICK FILM, 196R, 1%, 0.1W, 0603, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.1W, 0603, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF1960V 53W4558 51W9410
Product Name RES SMD 196 OHM 1% 1/10W 0603 Res, Thick Film, 196R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details