RES SMD 19.1K OHM 1% 1/10W 0603
RES, THICK FILM, 19K1, 1%, 0.1W, 0603, REEL; Resistance:19.1kohm;
RES, THICK FILM, 19K1, 1%, 0.1W, 0603; Resistance:19.1kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-3EKF1912V | 97W7283 | 65T8361 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 19K1, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 19100 ohms | 19100 ohms | 19100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |