Panasonic RES SMD 191 OHM 1% 1/10W 0603 ERJ-3EKF1910V

Description
RES SMD 191 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 191 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 191 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1910V - Utmel Electronic Limited
Hong Kong, China
RES SMD 191 OHM 1% 1/10W 0603
590-ERJ-3EKF1910V
RES SMD 191 OHM 1% 1/10W 0603 590-ERJ-3EKF1910V
RES SMD 191 OHM 1% 1/10W 0603

RES SMD 191 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Panasonic
53W4555
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Panasonic 53W4555
RES, THICK FILM, 191R, 1%, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1910V 53W4555
Product Name RES SMD 191 OHM 1% 1/10W 0603 Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details