Panasonic Res, Thick Film, 18R7, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF18R7V

Description
RES, THICK FILM, 18R7, 1%, 0.1W, 0603; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18R7, 1%, 0.1W, 0603; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R7, 1%, 0.1W, 0603; Resistance Panasonic - 90W3144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.1W, 0603; Resistance Panasonic
90W3144
Res, Thick Film, 18R7, 1%, 0.1W, 0603; Resistance Panasonic 90W3144
RES, THICK FILM, 18R7, 1%, 0.1W, 0603; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.1W, 0603; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9401
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9401
RES, THICK FILM, 18R7, 1%, 0.1W, 0603, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.1W, 0603, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 18.7 OHM 1% 1/10W 0603 - 590-ERJ-3EKF18R7V - Utmel Electronic Limited
Hong Kong, China
RES SMD 18.7 OHM 1% 1/10W 0603
590-ERJ-3EKF18R7V
RES SMD 18.7 OHM 1% 1/10W 0603 590-ERJ-3EKF18R7V
RES SMD 18.7 OHM 1% 1/10W 0603

RES SMD 18.7 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 90W3144 51W9401 590-ERJ-3EKF18R7V
Product Name Res, Thick Film, 18R7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 18.7 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details