Panasonic RES SMD 18 OHM 1% 1/10W 0603 ERJ-3EKF18R0V

Description
RES SMD 18 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 18 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 18 OHM 1% 1/10W 0603 - 590-ERJ-3EKF18R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 18 OHM 1% 1/10W 0603
590-ERJ-3EKF18R0V
RES SMD 18 OHM 1% 1/10W 0603 590-ERJ-3EKF18R0V
RES SMD 18 OHM 1% 1/10W 0603

RES SMD 18 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Panasonic
64R5322
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Panasonic 64R5322
RES, THICK FILM, 18R, 1%, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3142
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3142
RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF18R0V 64R5322 90W3142
Product Name RES SMD 18 OHM 1% 1/10W 0603 Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details